For New Design: Yes
Capacitance: 33,000 µF
Voltage DC: 35V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 3,000 @ 105°C
Ripple Current: 7.6 A @ 20 kHz, 105°C
ESR: 14 mΩ @ 20 kHz, 25°C
Diameter: 40mm
Length: 63mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 33,000 µF
Voltage DC: 35V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 3,000 @ 105°C
Ripple Current: 7.6 A @ 20 kHz, 105°C
ESR: 14 mΩ @ 20 kHz, 25°C
Diameter: 40mm
Length: 63mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 383L333M035N062 is a snap-in aluminum electrolytic capacitor with 4 pins, rated for 35 Vdc and 33,000 µF capacitance, in a 40 mm diameter by 63 mm length case. It operates from -40 °C to 105 °C and survives 3000 hours at full load at 105 °C with a maximum ESR of 0.014 ohms at 120 Hz and a ripple current rating of 7.60 A at 120 Hz and 105 °C. The part meets the 383L/LX series specifications, including a capacitance tolerance of ±20% and a leakage current limit of ≤3 √CV µA, 4 mA max after 5 minutes.
Datasheet Summary Powered by GS/AI
The 383L333M035N062 is a snap-in aluminum electrolytic capacitor with 4 pins, rated for 35 Vdc and 33,000 µF capacitance, in a 40 mm diameter by 63 mm length case. It operates from -40 °C to 105 °C and survives 3000 hours at full load at 105 °C with a maximum ESR of 0.014 ohms at 120 Hz and a ripple current rating of 7.60 A at 120 Hz and 105 °C. The part meets the 383L/LX series specifications, including a capacitance tolerance of ±20% and a leakage current limit of ≤3 √CV µA, 4 mA max after 5 minutes.