The 383LX104M025N102 is a snap-in aluminum electrolytic capacitor with a capacitance of 100,000 µF, a rated voltage of 25 Vdc, and a tolerance of ±20%. It has four pins and a case size of 40 mm diameter by 105 mm length. The capacitor operates within a temperature range of -40 °C to +105 °C and is rated for a ripple current of 11.22 A at +105 °C at 120 Hz. It meets a 3000-hour endurance life test at full load and 105 °C, with a maximum ESR of 0.010 Ω at 20 kHz. The case is insulated with PVC or PET, and the terminal configuration includes two dummy terminals for mechanical support only. The part is designed for high-ripple applications in power supplies and motor drives.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 383LX104M025N102 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |