The 381LX563M016A452 is a 105 °C snap-in aluminum electrolytic capacitor with a capacitance of 56,000 µF, a rated voltage of 16 Vdc, and a case size of 35 mm diameter by 45 mm length. It features a 2-pin snap-in terminal configuration, a capacitance tolerance of ±20%, and a maximum ESR of 0.020 Ω at 120 Hz and 0.018 Ω at 20 kHz. The ripple current rating is 6.00 A at 120 Hz and 6.90 A at 20 kHz at 105 °C. The capacitor meets an endurance life test of 3000 hours at full load and 105 °C, with a temperature range of -40 °C to +105 °C for voltages ≤250 Vdc. The terminal pin length is 4.0 mm, indicated by the "A" suffix, and insulation is PET for date codes after December 2019.
CAP ALUM 56000UF 20% 16V SNAP
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 381LX563M016A452 | 381LX563M016A452 |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 56000 microF | 56000 microF |
| Capacitance Tolerance | 20 (+/- %) |