The 382LX823M035B082V is a snap-in aluminum electrolytic capacitor in the 382LX series, designed for high capacitance in switching power supply and motor drive applications. It features a 50 mm diameter and 80 mm length, with five pins in a standoff configuration (denoted by "V"). The part has a voltage rating of 35 Vdc, a capacitance of 82,000 µF with ±20% tolerance, a maximum ESR of 0.012 Ω at 120 Hz and 0.009 Ω at 20 kHz at +25°C, and a ripple current rating of 13.06 A at +85°C. It operates within a temperature range of -40 °C to +85 °C and undergoes a 3,000-hour endurance test at full load and +85 °C. The case insulation is PET, compliant with date codes after December 2019.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 382LX823M035B082V |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |