Cornell Dubilier Aluminum Electrolytic 383LL283M035N052

Description
For New Design: Yes Capacitance: 28,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 8,000 @ 105°C Ripple Current: 7.48 A @ 20 kHz, 105°C ESR: 23 mΩ @ 20 kHz, 25°C Diameter: 40mm Length: 50mm
Request a Quote
Description
For New Design: Yes Capacitance: 28,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 8,000 @ 105°C Ripple Current: 7.48 A @ 20 kHz, 105°C ESR: 23 mΩ @ 20 kHz, 25°C Diameter: 40mm Length: 50mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 383LL283M035N052 is a snap-in aluminum electrolytic capacitor designed for high ripple current applications requiring long-life operation at 105°C. It has a capacitance of 28,000 µF, a rated voltage of 35 Vdc, and a capacitance tolerance of ±20%. The part operates over a temperature range of -55°C to +105°C and is rated for 8,000 hours of endurance at full load. Its maximum ESR is 0.023 Ω at 120 Hz and 0.023 Ω at 20 kHz, with a ripple current rating of 7.48 A at 20 kHz and 105°C. The capacitor measures 40 mm in diameter and 50 mm in length, with a five-pin standoff terminal configuration. It is RoHS compliant and meets the endurance and shelf life tests specified for the 381LL/383LL series.

Datasheet Summary
Powered by GS/AI

The 383LL283M035N052 is a snap-in aluminum electrolytic capacitor designed for high ripple current applications requiring long-life operation at 105°C. It has a capacitance of 28,000 µF, a rated voltage of 35 Vdc, and a capacitance tolerance of ±20%. The part operates over a temperature range of -55°C to +105°C and is rated for 8,000 hours of endurance at full load. Its maximum ESR is 0.023 Ω at 120 Hz and 0.023 Ω at 20 kHz, with a ripple current rating of 7.48 A at 20 kHz and 105°C. The capacitor measures 40 mm in diameter and 50 mm in length, with a five-pin standoff terminal configuration. It is RoHS compliant and meets the endurance and shelf life tests specified for the 381LL/383LL series.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 383LL283M035N052 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
383LL283M035N052
Aluminum Electrolytic 383LL283M035N052
For New Design: Yes Capacitance: 28,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 8,000 @ 105°C Ripple Current: 7.48 A @ 20 kHz, 105°C ESR: 23 mΩ @ 20 kHz, 25°C Diameter: 40mm Length: 50mm
  • For New Design: Yes
  • Capacitance: 28,000 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 8,000 @ 105°C
  • Ripple Current: 7.48 A @ 20 kHz, 105°C
  • ESR: 23 mΩ @ 20 kHz, 25°C
  • Diameter: 40mm
  • Length: 50mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 383LL283M035N052
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C614U020DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details