The 383LX124M016B052V is a 120,000 μF, 16 Vdc snap-in aluminum electrolytic capacitor with five-pin standoff terminals, designed for high ripple current applications such as switching power supplies and motor drives. It has a 50 mm diameter and 50 mm length, operates from -25 °C to +105 °C, and meets a 3000-hour endurance test at 105 °C under full load. The part includes a 5-pin standoff configuration (indicated by "V") with two dummy terminals for mechanical support only, and uses PET insulation. Ripple current rating is 9.02 A at 120 Hz and 10.37 A at 20 kHz at +105 °C, with a maximum ESR of 0.015 Ω at 120 Hz and 0.014 Ω at 20 kHz.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 383LX124M016B052V |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |