The 381LX393M010K032 is a 39,000 µF, 10 Vdc snap-in aluminum electrolytic capacitor with a ±20% capacitance tolerance, designed for high-ripple applications in power supplies and motor drives. It has a 30 mm diameter and 35 mm length, with two 6.3 mm snap-in pins. At +105 °C, it supports a ripple current of 3.70 A at 120 Hz and 4.26 A at 20 kHz, with a maximum ESR of 0.026 Ω at 25 °C. The capacitor operates from -40 °C to +105 °C and meets a 3000-hour endurance test at full load and 105 °C. Its insulation is PVC or PET, and its terminals are standardized for snap-in mounting.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 381LX393M010K032 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |