The 382LX series is a snap-in aluminum electrolytic capacitor for switching power supplies and motor drives, with capacitance from 33 µF to 270,000 µF and voltage ratings up to 600 Vdc. The 382LX104M035B092V variant provides 100,000 µF at 35 Vdc in a 50 mm diameter by 92 mm length case with a 5-pin standoff configuration. It has a maximum ESR of 0.011 Ω at 120 Hz and 0.009 Ω at 20 kHz, with a rated ripple current of 13.97 A at 120 Hz and 16.07 A at 20 kHz at +85 °C. The capacitor operates from -40 °C to +85 °C for voltages up to 250 Vdc and is rated for 3,000 hours of endurance at full load and +85 °C. PET insulation is used for date codes after December 2019.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 382LX104M035B092V |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |