Cornell Dubilier Aluminum Electrolytic Capacitor 330Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier 381LX331M450A042

Description
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 450V, 20%, SNAP-IN; Capacitance:330µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 450V, 20%, SNAP-IN; Capacitance:330µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 330Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier - 59K0472 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 330Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier
59K0472
Aluminum Electrolytic Capacitor 330Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier 59K0472
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 450V, 20%, SNAP-IN; Capacitance:330µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 450V, 20%, SNAP-IN; Capacitance:330µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site
Capacitor, Al Electrolytic;330uF;Snap-In;Radial;+/-20%;Case A04;450VDC;1.38In.D - 70190468 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;330uF;Snap-In;Radial;+/-20%;Case A04;450VDC;1.38In.D
70190468
Capacitor, Al Electrolytic;330uF;Snap-In;Radial;+/-20%;Case A04;450VDC;1.38In.D 70190468
Overview Type 381LX aluminum electrolytic capacitors are similar to Type 380LX unit, the 381LX unit delivers four times the life at the same operating temperature or the same life while operating a full 20°C hotter. Type 381LX capacitors are supplied with specially formed snap mount leads for easy insertion into PC boards. Features Capacitance Range: 33 μF to 150000 μF ±20% Voltage Range: 10 to 450 VDC Operating Temperature: –40°C to +105°C <315 VDC, –25°C to +105°C ≥350 VDC

Overview
Type 381LX aluminum electrolytic capacitors are similar to Type 380LX unit, the 381LX unit delivers four times the life at the same operating temperature or the same life while operating a full 20°C hotter. Type 381LX capacitors are supplied with specially formed snap mount leads for easy insertion into PC boards.
Features

  • Capacitance Range: 33 μF to 150000 μF ±20%
  • Voltage Range: 10 to 450 VDC
  • Operating Temperature: –40°C to +105°C <315 VDC, –25°C to +105°C ≥350 VDC
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 59K0472 70190468
Product Name Aluminum Electrolytic Capacitor 330Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier Capacitor, Al Electrolytic;330uF;Snap-In;Radial;+/-20%;Case A04;450VDC;1.38In.D
Configuration / Form Factor Snap-In Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C612M100EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6100 microF
View Details
3 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525000750FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers