Cornell Dubilier Aluminum Electrolytic 383LL383M035N062

Description
For New Design: Yes Capacitance: 38,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 8,000 @ 105°C Ripple Current: 9.25 A @ 20 kHz, 105°C ESR: 17 mΩ @ 20 kHz, 25°C Diameter: 40mm Length: 63mm
Request a Quote
Description
For New Design: Yes Capacitance: 38,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 8,000 @ 105°C Ripple Current: 9.25 A @ 20 kHz, 105°C ESR: 17 mΩ @ 20 kHz, 25°C Diameter: 40mm Length: 63mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 383LL383M035N062 is a 38,000 µF, 35 Vdc snap-in aluminum electrolytic capacitor designed for high ripple current applications with an 8,000-hour life at 105°C. It has a 40 mm diameter, 63 mm length, and five-pin standoff terminal configuration. At 25°C, its maximum ESR is 0.018 Ω at 120 Hz and 0.017 Ω at 20 kHz. The rated ripple current is 8.89 A at 120 Hz and 9.25 A at 20 kHz at 105°C. Capacitance tolerance is ±20%, and the operating temperature range is -55°C to +105°C. The unit is RoHS compliant and meets endurance and shelf life tests with ±20% capacitance change and 200% ESR drift limits after 8,000 hours at full load. Leaked current is governed by ≤3√CV µA, with a 4 mA maximum after 5 minutes.

Datasheet Summary
Powered by GS/AI

The 383LL383M035N062 is a 38,000 µF, 35 Vdc snap-in aluminum electrolytic capacitor designed for high ripple current applications with an 8,000-hour life at 105°C. It has a 40 mm diameter, 63 mm length, and five-pin standoff terminal configuration. At 25°C, its maximum ESR is 0.018 Ω at 120 Hz and 0.017 Ω at 20 kHz. The rated ripple current is 8.89 A at 120 Hz and 9.25 A at 20 kHz at 105°C. Capacitance tolerance is ±20%, and the operating temperature range is -55°C to +105°C. The unit is RoHS compliant and meets endurance and shelf life tests with ±20% capacitance change and 200% ESR drift limits after 8,000 hours at full load. Leaked current is governed by ≤3√CV µA, with a 4 mA maximum after 5 minutes.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 383LL383M035N062 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
383LL383M035N062
Aluminum Electrolytic 383LL383M035N062
For New Design: Yes Capacitance: 38,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 8,000 @ 105°C Ripple Current: 9.25 A @ 20 kHz, 105°C ESR: 17 mΩ @ 20 kHz, 25°C Diameter: 40mm Length: 63mm
  • For New Design: Yes
  • Capacitance: 38,000 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 8,000 @ 105°C
  • Ripple Current: 9.25 A @ 20 kHz, 105°C
  • ESR: 17 mΩ @ 20 kHz, 25°C
  • Diameter: 40mm
  • Length: 63mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 383LL383M035N062
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic - 101C213U040AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 338-101C253T040CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details