The 382LX224M016B092V is a snap-in aluminum electrolytic capacitor with a 50 mm diameter and 92 mm length, rated for 16 Vdc and 220,000 µF capacitance with ±20% tolerance, featuring a 5-pin standoff configuration. It has a maximum ESR of 0.010 ohms at 120 Hz and 0.009 ohms at 20 kHz at +25°C, with a ripple current rating of 16.73 A at +25°C and 19.24 A at +85°C. Operating temperature range is -40°C to +85°C for voltages ≤250 Vdc, with an endurance life test of 3,000 hours at full load and +85°C. The capacitance, ESR, and DC leakage meet specified limits after end-of-life and shelf life tests at 85°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 382LX224M016B092V |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |