U.S. Plastic Corporation Whitlam PVC Clear Low VOC Medium Bodied Cement 16771

Description
Whitlam PVC Clear Low VOC Medium Bodied Cement is a high bonding strength cement of smooth consistency, specially formulated for small and medium diameter solvent weld Schedule 40 and 80 PVC pipe and fittings where low VOC, medium, fast setting, clear cemented is needed . A medium set for use through 6" (15.24 cm) diameter Schedule 40 and 80 PVC pressure pipe and through 8" (20.32 cm) diameter non-pressure pipe. Temperature range of use is 40F to 100F. Pressure range use up to 300 PSI with liquids. Drying time partial set time rating is approximately 45 seconds, complete cure time is 24 hours. Dauber top cans for applying. Meets ASTM D2564. Carries the National Sanitation Foundation Seal for Potable Water, Drain, Waste and Vent (DWV) and Sewer Waste (SW) systems. Made in the USA.
Description
Whitlam PVC Clear Low VOC Medium Bodied Cement is a high bonding strength cement of smooth consistency, specially formulated for small and medium diameter solvent weld Schedule 40 and 80 PVC pipe and fittings where low VOC, medium, fast setting, clear cemented is needed . A medium set for use through 6" (15.24 cm) diameter Schedule 40 and 80 PVC pressure pipe and through 8" (20.32 cm) diameter non-pressure pipe. Temperature range of use is 40F to 100F. Pressure range use up to 300 PSI with liquids. Drying time partial set time rating is approximately 45 seconds, complete cure time is 24 hours. Dauber top cans for applying. Meets ASTM D2564. Carries the National Sanitation Foundation Seal for Potable Water, Drain, Waste and Vent (DWV) and Sewer Waste (SW) systems. Made in the USA.

Suppliers

Company
Product
Description
Supplier Links
Whitlam PVC Clear Low VOC Medium Bodied Cement - 16771 - U.S. Plastic Corporation
Lima, OH, USA
Whitlam PVC Clear Low VOC Medium Bodied Cement
16771
Whitlam PVC Clear Low VOC Medium Bodied Cement 16771
Whitlam PVC Clear Low VOC Medium Bodied Cement is a high bonding strength cement of smooth consistency, specially formulated for small and medium diameter solvent weld Schedule 40 and 80 PVC pipe and fittings where low VOC, medium, fast setting, clear cemented is needed . A medium set for use through 6" (15.24 cm) diameter Schedule 40 and 80 PVC pressure pipe and through 8" (20.32 cm) diameter non-pressure pipe. Temperature range of use is 40F to 100F. Pressure range use up to 300 PSI with liquids. Drying time partial set time rating is approximately 45 seconds, complete cure time is 24 hours. Dauber top cans for applying. Meets ASTM D2564. Carries the National Sanitation Foundation Seal for Potable Water, Drain, Waste and Vent (DWV) and Sewer Waste (SW) systems. Made in the USA.

Whitlam PVC Clear Low VOC Medium Bodied Cement is a high bonding strength cement of smooth consistency, specially formulated for small and medium diameter solvent weld Schedule 40 and 80 PVC pipe and fittings where low VOC, medium, fast setting, clear cemented is needed . A medium set for use through 6" (15.24 cm) diameter Schedule 40 and 80 PVC pressure pipe and through 8" (20.32 cm) diameter non-pressure pipe. Temperature range of use is 40F to 100F. Pressure range use up to 300 PSI with liquids. Drying time partial set time rating is approximately 45 seconds, complete cure time is 24 hours. Dauber top cans for applying. Meets ASTM D2564. Carries the National Sanitation Foundation Seal for Potable Water, Drain, Waste and Vent (DWV) and Sewer Waste (SW) systems. Made in the USA.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Cement, Concrete, and Mortar
Product Number 16771
Product Name Whitlam PVC Clear Low VOC Medium Bodied Cement
Material Type PVC
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Cement - THERMOSEAL® 1000 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Type Silicate / Clay
Technology / Cure Type Air
Applications Foundry / Metal Processing
View Details
Solvent Cement - 96030 - Minerallac Company
Minerallac Company
Specs
Applications BuildingConstruction
Cement / Raw Material Form Cement or Binder
Cure Temperature 105 F (40.56 C)
View Details
Specs
Bond & Processing PolymerModified; Polyurethane; Polyurethane Modified Concrete
Technology / Cure Type Air
Applications Flooring; Structural
View Details