U.S. Plastic Corporation Gorilla PVC Cement 28659

Description
This new eco-friendly adhesive was designed by plumbers for plumbers who seek an alternative to the toxic glues that are detrimental to one's health. Gorilla PVC has virtually no odor. Gorilla PVC is the only Non-Flammable PVC cement. Gorilla PVC is tougher than the pipe itself. It meets or exceeds NSF, ASTM, and IAPMO R&T Standards. Its Gorilla tested for shear strength, leakage under pressure, tightness of bonded joints, and more. This is the only cement to meet ASTM F656-02 for use as a primer and ASTM D2564-02 for use as cement. It's the first cement so tough it doesn't need a primer because it is a primer. Our one-step self-priming process saves you time, money, and labor without exposure to noxious solvents. Gorilla PVC is eco-friendly. Its low VOC, high strength chemistry gets the job done without doing a number on the ozone layer. Uncured NMP is biodegradable. Gorilla PVC cleans up with water, unlike other PVC cements that require acetone to remove. Right-set formulation allows time to adjust your joint. Gorilla PVC if for PVC to PVC bonding only; not approved for ABS or CPVC.
Description
This new eco-friendly adhesive was designed by plumbers for plumbers who seek an alternative to the toxic glues that are detrimental to one's health. Gorilla PVC has virtually no odor. Gorilla PVC is the only Non-Flammable PVC cement. Gorilla PVC is tougher than the pipe itself. It meets or exceeds NSF, ASTM, and IAPMO R&T Standards. Its Gorilla tested for shear strength, leakage under pressure, tightness of bonded joints, and more. This is the only cement to meet ASTM F656-02 for use as a primer and ASTM D2564-02 for use as cement. It's the first cement so tough it doesn't need a primer because it is a primer. Our one-step self-priming process saves you time, money, and labor without exposure to noxious solvents. Gorilla PVC is eco-friendly. Its low VOC, high strength chemistry gets the job done without doing a number on the ozone layer. Uncured NMP is biodegradable. Gorilla PVC cleans up with water, unlike other PVC cements that require acetone to remove. Right-set formulation allows time to adjust your joint. Gorilla PVC if for PVC to PVC bonding only; not approved for ABS or CPVC.

Suppliers

Company
Product
Description
Supplier Links
Gorilla PVC Cement - 28659 - U.S. Plastic Corporation
Lima, OH, USA
Gorilla PVC Cement
28659
Gorilla PVC Cement 28659
This new eco-friendly adhesive was designed by plumbers for plumbers who seek an alternative to the toxic glues that are detrimental to one's health. Gorilla PVC has virtually no odor. Gorilla PVC is the only Non-Flammable PVC cement. Gorilla PVC is tougher than the pipe itself. It meets or exceeds NSF, ASTM, and IAPMO R&T Standards. Its Gorilla tested for shear strength, leakage under pressure, tightness of bonded joints, and more. This is the only cement to meet ASTM F656-02 for use as a primer and ASTM D2564-02 for use as cement. It's the first cement so tough it doesn't need a primer because it is a primer. Our one-step self-priming process saves you time, money, and labor without exposure to noxious solvents. Gorilla PVC is eco-friendly. Its low VOC, high strength chemistry gets the job done without doing a number on the ozone layer. Uncured NMP is biodegradable. Gorilla PVC cleans up with water, unlike other PVC cements that require acetone to remove. Right-set formulation allows time to adjust your joint. Gorilla PVC if for PVC to PVC bonding only; not approved for ABS or CPVC.

This new eco-friendly adhesive was designed by plumbers for plumbers who seek an alternative to the toxic glues that are detrimental to one's health. Gorilla PVC has virtually no odor. Gorilla PVC is the only Non-Flammable PVC cement. Gorilla PVC is tougher than the pipe itself. It meets or exceeds NSF, ASTM, and IAPMO R&T Standards. Its Gorilla tested for shear strength, leakage under pressure, tightness of bonded joints, and more. This is the only cement to meet ASTM F656-02 for use as a primer and ASTM D2564-02 for use as cement. It's the first cement so tough it doesn't need a primer because it is a primer. Our one-step self-priming process saves you time, money, and labor without exposure to noxious solvents. Gorilla PVC is eco-friendly. Its low VOC, high strength chemistry gets the job done without doing a number on the ozone layer. Uncured NMP is biodegradable. Gorilla PVC cleans up with water, unlike other PVC cements that require acetone to remove. Right-set formulation allows time to adjust your joint. Gorilla PVC if for PVC to PVC bonding only; not approved for ABS or CPVC.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Cement, Concrete, and Mortar
Product Number 28659
Product Name Gorilla PVC Cement
Material Type PVC
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Cement - THERMOSEAL® 1000 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Type Silicate / Clay
Technology / Cure Type Air
Applications Foundry / Metal Processing
View Details
Acid-Alk Cement Mortar Grade - No. 33 - Sauereisen, Inc.
Specs
Bond & Processing PolymerBond
Technology / Cure Type Chemical
Features Castable; Monolithic Or Acid Brick Construction
View Details
Specs
Bond & Processing Calcium Aluminate Bond
Technology / Cure Type Hydraulic
Composition or ASTM/EN Cement Type  45.5%Al2O3-43.1%SiO2-3.4%Fe2O3-5.6%CaO-0.1%MgO-0.3%Na2O+K2O
View Details