U.S. Plastic Corporation Gorilla PVC Cement 28660

Description
This new eco-friendly adhesive was designed by plumbers for plumbers who seek an alternative to the toxic glues that are detrimental to one's health. Gorilla PVC has virtually no odor. Gorilla PVC is the only Non-Flammable PVC cement. Gorilla PVC is tougher than the pipe itself. It meets or exceeds NSF, ASTM, and IAPMO R&T Standards. Its Gorilla tested for shear strength, leakage under pressure, tightness of bonded joints, and more. This is the only cement to meet ASTM F656-02 for use as a primer and ASTM D2564-02 for use as cement. It's the first cement so tough it doesn't need a primer because it is a primer. Our one-step self-priming process saves you time, money, and labor without exposure to noxious solvents. Gorilla PVC is eco-friendly. Its low VOC, high strength chemistry gets the job done without doing a number on the ozone layer. Uncured NMP is biodegradable. Gorilla PVC cleans up with water, unlike other PVC cements that require acetone to remove. Right-set formulation allows time to adjust your joint. Gorilla PVC if for PVC to PVC bonding only; not approved for ABS or CPVC.
Description
This new eco-friendly adhesive was designed by plumbers for plumbers who seek an alternative to the toxic glues that are detrimental to one's health. Gorilla PVC has virtually no odor. Gorilla PVC is the only Non-Flammable PVC cement. Gorilla PVC is tougher than the pipe itself. It meets or exceeds NSF, ASTM, and IAPMO R&T Standards. Its Gorilla tested for shear strength, leakage under pressure, tightness of bonded joints, and more. This is the only cement to meet ASTM F656-02 for use as a primer and ASTM D2564-02 for use as cement. It's the first cement so tough it doesn't need a primer because it is a primer. Our one-step self-priming process saves you time, money, and labor without exposure to noxious solvents. Gorilla PVC is eco-friendly. Its low VOC, high strength chemistry gets the job done without doing a number on the ozone layer. Uncured NMP is biodegradable. Gorilla PVC cleans up with water, unlike other PVC cements that require acetone to remove. Right-set formulation allows time to adjust your joint. Gorilla PVC if for PVC to PVC bonding only; not approved for ABS or CPVC.

Suppliers

Company
Product
Description
Supplier Links
Gorilla PVC Cement - 28660 - U.S. Plastic Corporation
Lima, OH, USA
Gorilla PVC Cement
28660
Gorilla PVC Cement 28660
This new eco-friendly adhesive was designed by plumbers for plumbers who seek an alternative to the toxic glues that are detrimental to one's health. Gorilla PVC has virtually no odor. Gorilla PVC is the only Non-Flammable PVC cement. Gorilla PVC is tougher than the pipe itself. It meets or exceeds NSF, ASTM, and IAPMO R&T Standards. Its Gorilla tested for shear strength, leakage under pressure, tightness of bonded joints, and more. This is the only cement to meet ASTM F656-02 for use as a primer and ASTM D2564-02 for use as cement. It's the first cement so tough it doesn't need a primer because it is a primer. Our one-step self-priming process saves you time, money, and labor without exposure to noxious solvents. Gorilla PVC is eco-friendly. Its low VOC, high strength chemistry gets the job done without doing a number on the ozone layer. Uncured NMP is biodegradable. Gorilla PVC cleans up with water, unlike other PVC cements that require acetone to remove. Right-set formulation allows time to adjust your joint. Gorilla PVC if for PVC to PVC bonding only; not approved for ABS or CPVC.

This new eco-friendly adhesive was designed by plumbers for plumbers who seek an alternative to the toxic glues that are detrimental to one's health. Gorilla PVC has virtually no odor. Gorilla PVC is the only Non-Flammable PVC cement. Gorilla PVC is tougher than the pipe itself. It meets or exceeds NSF, ASTM, and IAPMO R&T Standards. Its Gorilla tested for shear strength, leakage under pressure, tightness of bonded joints, and more. This is the only cement to meet ASTM F656-02 for use as a primer and ASTM D2564-02 for use as cement. It's the first cement so tough it doesn't need a primer because it is a primer. Our one-step self-priming process saves you time, money, and labor without exposure to noxious solvents. Gorilla PVC is eco-friendly. Its low VOC, high strength chemistry gets the job done without doing a number on the ozone layer. Uncured NMP is biodegradable. Gorilla PVC cleans up with water, unlike other PVC cements that require acetone to remove. Right-set formulation allows time to adjust your joint. Gorilla PVC if for PVC to PVC bonding only; not approved for ABS or CPVC.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Cement, Concrete, and Mortar
Product Number 28660
Product Name Gorilla PVC Cement
Material Type PVC
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Cement - THERMOSEAL® 2000 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Technology / Cure Type Air
Applications Foundry / Metal Processing
Cement / Raw Material Form Cement or Binder
View Details
Solvent Cement - 96030 - Minerallac Company
Minerallac Company
Specs
Applications BuildingConstruction
Cement / Raw Material Form Cement or Binder
Cure Temperature 105 F (40.56 C)
View Details
Specs
Bond & Processing PolymerModified; Polyurethane; Polyurethane Modified Concrete
Technology / Cure Type Air
Applications Flooring; Structural
View Details