U.S. Plastic Corporation Whitlam PVC Gray Schedule 80 Low VOC Heavy Bodied Cement 16774

Description
Whitlam PVC Gray Schedule 80 Low VOC Heavy Bodied Cement has a smooth consistency, for larger PVC pipe and fittings. High concentrations of resin for excellent filling characteristics. A slow set for use through 16" (40.64 cm) diameter Schedule 40 and 80 PVC pipe. Temperature range of use is 40F to 100F. Pressure range use up to 400 PSI with liquids. Drying time partial set time rating is approximately 2 minutes, complete cure time is 48 hours. Dauber top can for applying. Meets ASTM D2564. Carries the National Sanitation Foundation Seal for Potable Water, Drain, Waste and Vent (DWV) and Sewer Waste (SW) systems. Made in the USA.
Description
Whitlam PVC Gray Schedule 80 Low VOC Heavy Bodied Cement has a smooth consistency, for larger PVC pipe and fittings. High concentrations of resin for excellent filling characteristics. A slow set for use through 16" (40.64 cm) diameter Schedule 40 and 80 PVC pipe. Temperature range of use is 40F to 100F. Pressure range use up to 400 PSI with liquids. Drying time partial set time rating is approximately 2 minutes, complete cure time is 48 hours. Dauber top can for applying. Meets ASTM D2564. Carries the National Sanitation Foundation Seal for Potable Water, Drain, Waste and Vent (DWV) and Sewer Waste (SW) systems. Made in the USA.

Suppliers

Company
Product
Description
Supplier Links
Whitlam PVC Gray Schedule 80 Low VOC Heavy Bodied Cement - 16774 - U.S. Plastic Corporation
Lima, OH, USA
Whitlam PVC Gray Schedule 80 Low VOC Heavy Bodied Cement
16774
Whitlam PVC Gray Schedule 80 Low VOC Heavy Bodied Cement 16774
Whitlam PVC Gray Schedule 80 Low VOC Heavy Bodied Cement has a smooth consistency, for larger PVC pipe and fittings. High concentrations of resin for excellent filling characteristics. A slow set for use through 16" (40.64 cm) diameter Schedule 40 and 80 PVC pipe. Temperature range of use is 40F to 100F. Pressure range use up to 400 PSI with liquids. Drying time partial set time rating is approximately 2 minutes, complete cure time is 48 hours. Dauber top can for applying. Meets ASTM D2564. Carries the National Sanitation Foundation Seal for Potable Water, Drain, Waste and Vent (DWV) and Sewer Waste (SW) systems. Made in the USA.

Whitlam PVC Gray Schedule 80 Low VOC Heavy Bodied Cement has a smooth consistency, for larger PVC pipe and fittings. High concentrations of resin for excellent filling characteristics. A slow set for use through 16" (40.64 cm) diameter Schedule 40 and 80 PVC pipe. Temperature range of use is 40F to 100F. Pressure range use up to 400 PSI with liquids. Drying time partial set time rating is approximately 2 minutes, complete cure time is 48 hours. Dauber top can for applying. Meets ASTM D2564. Carries the National Sanitation Foundation Seal for Potable Water, Drain, Waste and Vent (DWV) and Sewer Waste (SW) systems. Made in the USA.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Cement, Concrete, and Mortar
Product Number 16774
Product Name Whitlam PVC Gray Schedule 80 Low VOC Heavy Bodied Cement
Material Type PVC
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Cement - THERMOSEAL® 1000 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Type Silicate / Clay
Technology / Cure Type Air
Applications Foundry / Metal Processing
View Details
Solvent Cement - 96030 - Minerallac Company
Minerallac Company
Specs
Applications BuildingConstruction
Cement / Raw Material Form Cement or Binder
Cure Temperature 105 F (40.56 C)
View Details
Tnemec Company, Inc.
Specs
Bond & Processing PolymerModified; Water-Based Epoxy Modified Cement; Epoxy
Technology / Cure Type Air
Applications Structural
View Details