U.S. Plastic Corporation IPS Weld-On 705 PVC Cement 45045

Description
Medium bodied, fast setting, PVC cement for all classes and schedules of pipe and fittings with interference fit through 6" diameter, Schedule 80 through 4" diameter. This product may also be used on PVC foam core pipe. Can be used without Primer on non-pressure systems if local codes permit. For socket joint fabrication in pint and quart cans. Pipe cement requirements are as follows. For 1/2" pipe size, the average number of joints per qt is 300. For 3/4" pipe size, 200. For 1" pipe size, 125. For 1-1/2" pipe size, 90. For 2 inch, 60. For 3", 40. For 4" pipe size, the average is 30. NSF listed. Item can not ship via Air freight of any kind.
Description
Medium bodied, fast setting, PVC cement for all classes and schedules of pipe and fittings with interference fit through 6" diameter, Schedule 80 through 4" diameter. This product may also be used on PVC foam core pipe. Can be used without Primer on non-pressure systems if local codes permit. For socket joint fabrication in pint and quart cans. Pipe cement requirements are as follows. For 1/2" pipe size, the average number of joints per qt is 300. For 3/4" pipe size, 200. For 1" pipe size, 125. For 1-1/2" pipe size, 90. For 2 inch, 60. For 3", 40. For 4" pipe size, the average is 30. NSF listed. Item can not ship via Air freight of any kind.

Suppliers

Company
Product
Description
Supplier Links
IPS Weld-On 705 PVC Cement - 45045 - U.S. Plastic Corporation
Lima, OH, USA
IPS Weld-On 705 PVC Cement
45045
IPS Weld-On 705 PVC Cement 45045
Medium bodied, fast setting, PVC cement for all classes and schedules of pipe and fittings with interference fit through 6" diameter, Schedule 80 through 4" diameter. This product may also be used on PVC foam core pipe. Can be used without Primer on non-pressure systems if local codes permit. For socket joint fabrication in pint and quart cans. Pipe cement requirements are as follows. For 1/2" pipe size, the average number of joints per qt is 300. For 3/4" pipe size, 200. For 1" pipe size, 125. For 1-1/2" pipe size, 90. For 2 inch, 60. For 3", 40. For 4" pipe size, the average is 30. NSF listed. Item can not ship via Air freight of any kind.

Medium bodied, fast setting, PVC cement for all classes and schedules of pipe and fittings with interference fit through 6" diameter, Schedule 80 through 4" diameter. This product may also be used on PVC foam core pipe. Can be used without Primer on non-pressure systems if local codes permit. For socket joint fabrication in pint and quart cans. Pipe cement requirements are as follows. For 1/2" pipe size, the average number of joints per qt is 300. For 3/4" pipe size, 200. For 1" pipe size, 125. For 1-1/2" pipe size, 90. For 2 inch, 60. For 3", 40. For 4" pipe size, the average is 30. NSF listed. Item can not ship via Air freight of any kind.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Cement, Concrete, and Mortar
Product Number 45045
Product Name IPS Weld-On 705 PVC Cement
Material Type PVC
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Cement - THERMOSEAL® 1000SF - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Type Silicate / Clay
Technology / Cure Type Air
Applications Foundry / Metal Processing
View Details
Solvent Cement - 96010 - Minerallac Company
Minerallac Company
Specs
Applications BuildingConstruction
Cement / Raw Material Form Cement or Binder
Cure Temperature 105 F (40.56 C)
View Details
Tnemec Company, Inc.
Specs
Bond & Processing PolymerModified; Epoxy Modified Mortar; Epoxy
Technology / Cure Type Air
Applications Structural
View Details