U.S. Plastic Corporation Whitlam CPVC Gray Heavy Bodied Cement 16776

Description
Whitlam CPVC Gray Heavy Bodied Cement is a thick, consistency heavy bodied cement formulated for use on solvent weld CPVC pipe and fittings in both cold and hot water applications. Specially formulated to solvent weld up through 6" (15.24 cm) diameter Schedule 80 CPVC pipe and through 12" (30.48 cm) diameter Schedule 40 CPVC pipe. Application temperature range of use is 40F to 100F. Service temperature for hot and cold water up to 200F. Pressure range use up to 275 PSI with liquids. Dauber top can for applying. Drying time partial set time rating is approximately 2 minutes, complete cure time is 48 hours. Meets ASTM D2846 and F493. Carries the National Sanitation Foundation Seal for Potable Water, Drain, Waste and Vent (DWV) and Sewer Waste (SW) systems. Made in the USA.
Description
Whitlam CPVC Gray Heavy Bodied Cement is a thick, consistency heavy bodied cement formulated for use on solvent weld CPVC pipe and fittings in both cold and hot water applications. Specially formulated to solvent weld up through 6" (15.24 cm) diameter Schedule 80 CPVC pipe and through 12" (30.48 cm) diameter Schedule 40 CPVC pipe. Application temperature range of use is 40F to 100F. Service temperature for hot and cold water up to 200F. Pressure range use up to 275 PSI with liquids. Dauber top can for applying. Drying time partial set time rating is approximately 2 minutes, complete cure time is 48 hours. Meets ASTM D2846 and F493. Carries the National Sanitation Foundation Seal for Potable Water, Drain, Waste and Vent (DWV) and Sewer Waste (SW) systems. Made in the USA.

Suppliers

Company
Product
Description
Supplier Links
Whitlam CPVC Gray Heavy Bodied Cement - 16776 - U.S. Plastic Corporation
Lima, OH, USA
Whitlam CPVC Gray Heavy Bodied Cement
16776
Whitlam CPVC Gray Heavy Bodied Cement 16776
Whitlam CPVC Gray Heavy Bodied Cement is a thick, consistency heavy bodied cement formulated for use on solvent weld CPVC pipe and fittings in both cold and hot water applications. Specially formulated to solvent weld up through 6" (15.24 cm) diameter Schedule 80 CPVC pipe and through 12" (30.48 cm) diameter Schedule 40 CPVC pipe. Application temperature range of use is 40F to 100F. Service temperature for hot and cold water up to 200F. Pressure range use up to 275 PSI with liquids. Dauber top can for applying. Drying time partial set time rating is approximately 2 minutes, complete cure time is 48 hours. Meets ASTM D2846 and F493. Carries the National Sanitation Foundation Seal for Potable Water, Drain, Waste and Vent (DWV) and Sewer Waste (SW) systems. Made in the USA.

Whitlam CPVC Gray Heavy Bodied Cement is a thick, consistency heavy bodied cement formulated for use on solvent weld CPVC pipe and fittings in both cold and hot water applications. Specially formulated to solvent weld up through 6" (15.24 cm) diameter Schedule 80 CPVC pipe and through 12" (30.48 cm) diameter Schedule 40 CPVC pipe. Application temperature range of use is 40F to 100F. Service temperature for hot and cold water up to 200F. Pressure range use up to 275 PSI with liquids. Dauber top can for applying. Drying time partial set time rating is approximately 2 minutes, complete cure time is 48 hours. Meets ASTM D2846 and F493. Carries the National Sanitation Foundation Seal for Potable Water, Drain, Waste and Vent (DWV) and Sewer Waste (SW) systems. Made in the USA.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Cement, Concrete, and Mortar
Product Number 16776
Product Name Whitlam CPVC Gray Heavy Bodied Cement
Material Type PVC
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Cement - THERMOSEAL® 1000SF - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Type Silicate / Clay
Technology / Cure Type Air
Applications Foundry / Metal Processing
View Details
Solvent Cement - 96010 - Minerallac Company
Minerallac Company
Specs
Applications BuildingConstruction
Cement / Raw Material Form Cement or Binder
Cure Temperature 105 F (40.56 C)
View Details
Specs
Bond & Processing PolymerModified; Polyurethane; Polyurethane Modified Concrete
Technology / Cure Type Air
Applications Flooring; Structural
View Details