RECOM Power, Inc. DC to DC Converter RP30-4815DE

Description
The RP30-E series DC/DC converters are certified to UL 60950-1 and cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards are required. The industry standard 2"" x 1.6"" package meets military standards for thermal shock and vibration tolerance.
Request a Quote Datasheet
Description
The RP30-E series DC/DC converters are certified to UL 60950-1 and cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards are required. The industry standard 2"" x 1.6"" package meets military standards for thermal shock and vibration tolerance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - RP30-4815DE - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RP30-4815DE
DC to DC Converter RP30-4815DE
The RP30-E series DC/DC converters are certified to UL 60950-1 and cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards are required. The industry standard 2"" x 1.6"" package meets military standards for thermal shock and vibration tolerance.

The RP30-E series DC/DC converters are certified to UL 60950-1 and cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards are required. The industry standard 2"" x 1.6"" package meets military standards for thermal shock and vibration tolerance.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number RP30-4815DE
Product Name DC to DC Converter
Output Voltage 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1226924P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5.5 volts
View Details
Conv DC-DC Single Step Down 4.5V to 40V 8-Pin(7+Tab) TO-263 T/R - 815-LM2599SX-ADJ - Utmel Electronic Limited
Specs
Package Type TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Output Voltage 37 volts
Input Voltage 12 volts
View Details