The RP30-F series DC/DC converters are designed to meet the UL 60950-1 and to cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards are required. The industry standard 2"" x 1"" package meets military standards for thermal shock and vibration tolerance.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RP30-4805SF |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |