RECOM Power, Inc. DC to DC Converter RP30-243.3SEW-HC

Description
The RP30-EW series wide input range DC/DC converters are certified to UL 60950-1 and to cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards are required. The industry standard 2"" x 1.6"" package meets military standards for thermal shock and vibration tolerance.
Request a Quote Datasheet
Description
The RP30-EW series wide input range DC/DC converters are certified to UL 60950-1 and to cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards are required. The industry standard 2"" x 1.6"" package meets military standards for thermal shock and vibration tolerance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - RP30-243.3SEW-HC - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RP30-243.3SEW-HC
DC to DC Converter RP30-243.3SEW-HC
The RP30-EW series wide input range DC/DC converters are certified to UL 60950-1 and to cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards are required. The industry standard 2"" x 1.6"" package meets military standards for thermal shock and vibration tolerance.

The RP30-EW series wide input range DC/DC converters are certified to UL 60950-1 and to cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards are required. The industry standard 2"" x 1.6"" package meets military standards for thermal shock and vibration tolerance.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number RP30-243.3SEW-HC
Product Name DC to DC Converter
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226967P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 26.4 volts
View Details
DC-DC Converter IC - 739-SKY87202-11-631LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SMD 3A 1.8V 5.5V DC-DC Converter IC - 922-PT5504C - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SMD/SMT
Output Voltage 1.8 volts
Input Voltage 5.5 volts
View Details
2 suppliers