The RP40-4815SG is a 40-watt DC/DC converter with a 36-75 VDC input voltage range and a 15 VDC output voltage, delivering up to 2666 mA. It features 1.6 kVDC isolation, efficiency up to 89%, and is certified to UL 60950-1 and cUL 60950-1. The converter resides in a 2" x 2" industry-standard package with six-sided continuous shielding and includes an ON/OFF control with positive logic. Maximum output ripple and noise are 150 mVp-p when measured with a 0.1 µF/50 V MLCC load at 20 MHz bandwidth.
The RP40-G series DC/DC converters are certified to UL 60950-1 and to cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards are required. The industry standard 2"" x 2"" package meets military standards for thermal shock and vibration tolerance.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RP40-4815SG |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |