The RP40-GW series wide input range DC/DC converters are certified to UL 60950-1 and to cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards are required. The industry standard 2"" x 2"" package meets military standards for thermal shock and vibration tolerance.
Manufacturer: Recom Power
Win Source Part Number: 932389-RP40-2412DGW-
Series: POWERLINE RP40-GW (40W)
Operating Temperature Range: -40°C ~ 55°C
Features: Isolated Module DC DC Converter 2 Output 12V -12V - 1.67A, 1.67A 9V - 36V Input
Package: Tube
Package: 8-DIP Module
Mounting: Through Hole
Family Name: RP40-2412
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 12
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 30002087, RP402412DGWHC
| Richardson RFPD | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | RP40-2412DGW-HC | 932389-RP40-2412DGW-HC |
| Product Name | DC to DC Converter | Power Supplies Board Mount DCDC Converters - RP40-2412DGW-HC |
| Output Voltage | 12 volts |