The RP30-E series DC/DC converters are certified to UL 60950-1 and cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards are required. The industry standard 2"" x 1.6"" package meets military standards for thermal shock and vibration tolerance.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RP30-243.3SE-HC |
| Product Name | DC to DC Converter |
| Output Voltage | 3.3 volts |