The RP30-2415SEW is a board mount DC/DC converter from Win Source Electronics, designed to provide a regulated output of 15V at a maximum current of 2A. It operates within a wide input voltage range of 10V to 40V and features an efficiency of up to 88%. The device is UL certified, ensuring compliance with safety standards suitable for telecom and industrial applications. It has a compact 2,Äù x 1.6,Äù package that meets military standards for thermal shock and vibration tolerance. The converter includes a six-sided continuous shield for enhanced electromagnetic interference protection. Additionally, it supports output voltage trimming, allowing for adjustments within a specified range. The RP30-2415SEW is suitable for applications requiring reliable power conversion in demanding environments.
The RP30-EW series wide input range DC/DC converters are certified to UL 60950-1 and to cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards are required. The industry standard 2"" x 1.6"" package meets military standards for thermal shock and vibration tolerance.
Recom RP30-2415SEW DC/DC Converter
Recom RP30-2415SEW DC/DC Converter
Recom RP30-2415SEW DC/DC Converter
Manufacturer: Recom Power
Win Source Part Number: 892209-RP30-2415SEW
Series: POWERLINE RP30-EW (30W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 15V - - 2A 10V - 40V Input
Package: Tube
Package: 8-DIP Module, 7 Leads
Mounting: Through Hole
Family Name: RP30-2415
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 5
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 945-2394-5, RP302415SEW, RP30-2415SEW-ND, 30000624
| Richardson RFPD | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | RP30-2415SEW | 4599037 | 4599037P | 892209-RP30-2415SEW |
| Product Name | DC to DC Converter | DC-DC Converters | DC-DC Converters | Power Supplies Board Mount DCDC Converters - RP30-2415SEW |
| Output Voltage | 15 volts |