The REM5E series is a 5W medical-grade regulated DC/DC converter with 2MOPP isolation, 250VAC working voltage, and reinforced insulation up to 10kVDC. It features a DIP24 or SMD package, with dimensions of 520.0 x 22.7 x 18.3mm for DIP24, and operates from -40°C to +80°C without derating. The part includes UVLO, SCP, and OCP features, complies with IEC/EN/UL 60601-1 3rd Edition Safety and 4th Edition EMC standards, and has a leakage current of 1μA. The REM5E-2424S/R8/A/CTR
5W DC/DC-Converter 'MEDLINE' DIP24 8kV reg 2:1
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | REM5E-2424S/R8/A/CTRL/X1 |
| Product Name | DC to DC Converter |
| Output Voltage | 24 volts |