RECOM Power, Inc. DC to DC Converter REM6-0515S/C

Description
6W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 2:1
Request a Quote
Description
6W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 2:1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REM6 series is a family of 6W medical-grade regulated DC/DC converters with reinforced 5kVAC/1 minute isolation, 2MOPP protection, and a maximum working voltage of 250VAC. The DIP24 package measures 255 x 21.8 x 16.5mm in tube packaging. The converters feature 2µA patient leakage current, short circuit and overload protection in hiccup mode, and comply with IEC/EN 60601-1 3rd Ed., ANSI/AAMI ES60601-1, and EN55011 standards. Input ranges are 4.5-9VDC, 9-18VDC, 18-36VDC, or 36-75VDC depending on variant; the REM6-0515S/C model specifically offers a 15V single output with pinning option C. All variants operate from -40°C to +105°C case temperature and support remote on/off control.

Datasheet Summary
Powered by GS/AI

The REM6 series is a family of 6W medical-grade regulated DC/DC converters with reinforced 5kVAC/1 minute isolation, 2MOPP protection, and a maximum working voltage of 250VAC. The DIP24 package measures 255 x 21.8 x 16.5mm in tube packaging. The converters feature 2µA patient leakage current, short circuit and overload protection in hiccup mode, and comply with IEC/EN 60601-1 3rd Ed., ANSI/AAMI ES60601-1, and EN55011 standards. Input ranges are 4.5-9VDC, 9-18VDC, 18-36VDC, or 36-75VDC depending on variant; the REM6-0515S/C model specifically offers a 15V single output with pinning option C. All variants operate from -40°C to +105°C case temperature and support remote on/off control.

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - REM6-0515S/C - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
REM6-0515S/C
DC to DC Converter REM6-0515S/C
6W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 2:1

6W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 2:1

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number REM6-0515S/C
Product Name DC to DC Converter
Output Voltage 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
5 V, 1.5 A PWM Step-Down DC/DC Converter - ACT8311 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.5 amps
View Details
42V 1MHz HTSSOP DC-DC Converter IC - 715-LM3150MHX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HTSSOP
Output Voltage 0.6000 volts
IQ 0.0035 amps
View Details
2 suppliers