The REM6-2412SW/A is a 6W medical-grade DC/DC converter in a DIP24 package with reinforced 2MOPP isolation rated for 250VAC continuous working voltage and 5kVAC input-to-output isolation. It accepts a 4:1 input voltage range of 18-75VDC and provides a regulated 12V dual output with ±250mA current. The converter features 88.5% typical efficiency, 2µA patient leakage current, and complies with IEC/EN 60601-1 3rd Ed., ANSI/AAMI ES60601-1, and EN55011 standards. It includes short-circuit and overload protection, with a maximum case temperature of 105°C and operating altitude up to 5000m. The pinning follows option 'A', with internal clearance and creepage exceeding 14.64mm.
6W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 4:1
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | REM6-2412SW/A |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |