DC DC CONVERTER 12V 6W Product overview: REM6-0512S/A from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-REM6-0512S/A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1165571-REM6-0512S/A
Category: Power Supplies - Board Mount>DC DC Converters
Series: MEDLINE REM6 (6W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, SCP, UVLO
Package: Tube
Applications: ITE (Commercial), Medical
Standard Package: 7
Power (Watts): 6 W
Voltage - Isolation: 5 kV
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 12V
Efficiency: 86%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 5 Leads
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Alternative Parts (Cross-Reference): 51000168; REM6-0512SA;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 51000168
Base Product Number: REM6-0512
6W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 2:1
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-REM6-0512S/A | 1165571-REM6-0512S/A | REM6-0512S/A |
| Product Name | 12V 6W DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters | DC to DC Converter |
| Package Type | Other; Tube | DIP; Other; Tube |