RECOM Power, Inc. DC to DC Converter REM6-4815DW/C

Description
6W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 4:1
Request a Quote
Description
6W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 4:1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REM6-4815DW/C is a 6W medical-grade DC/DC converter with reinforced 5kVAC isolation, 2MOPP protection, and a 250VAC continuous working voltage. It features a DIP24 package with C pinning, a 4:1 wide input range (36-75VDC), and a ±15VDC dual output at ±200mA. The converter meets IEC/EN 60601-1 3rd Ed., ANSI/AAMI ES60601-1, and EN55011 standards, with a maximum case temperature of +105°C, 2µA patient leakage current, and internal clearance and creepage of ≥8mm. Output ripple and noise are limited to ≤50mVp-p under 4.7µF/50V X7R MLCC load. Short circuit and overload protection operate in hiccup mode at 150% overcurrent. The unit operates in ambient temperatures up to +105°C with non-condensing humidity up to 95% RH and complies with MIL-STD-810F for thermal shock and vibration.

Datasheet Summary
Powered by GS/AI

The REM6-4815DW/C is a 6W medical-grade DC/DC converter with reinforced 5kVAC isolation, 2MOPP protection, and a 250VAC continuous working voltage. It features a DIP24 package with C pinning, a 4:1 wide input range (36-75VDC), and a ±15VDC dual output at ±200mA. The converter meets IEC/EN 60601-1 3rd Ed., ANSI/AAMI ES60601-1, and EN55011 standards, with a maximum case temperature of +105°C, 2µA patient leakage current, and internal clearance and creepage of ≥8mm. Output ripple and noise are limited to ≤50mVp-p under 4.7µF/50V X7R MLCC load. Short circuit and overload protection operate in hiccup mode at 150% overcurrent. The unit operates in ambient temperatures up to +105°C with non-condensing humidity up to 95% RH and complies with MIL-STD-810F for thermal shock and vibration.

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - REM6-4815DW/C - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
REM6-4815DW/C
DC to DC Converter REM6-4815DW/C
6W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 4:1

6W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 4:1

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number REM6-4815DW/C
Product Name DC to DC Converter
Output Voltage 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details
Buck 2.5A Step-Down DC-DC Converter IC - 739-AAT2114AIVN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1 volts
Input Voltage 5.5 volts
View Details
Power Supplies Board Mount DCDC Converters - PT5103L - 930969-PT5103L - Win Source Electronics
Specs
Package Type Other; 3-SMD Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers