RECOM Power, Inc. DC to DC Converter REM5E-1215S/R10/A/CTRL

Description
5W DC/DC-Converter 'MEDLINE' DIP24 10kV reg 2:1
Request a Quote
Description
5W DC/DC-Converter 'MEDLINE' DIP24 10kV reg 2:1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REM5E series is a 5W medical-grade regulated DC/DC converter with reinforced 2MOPP isolation, 250VAC working voltage, and >8mm creepage and clearance. It operates from -40°C to +80°C without derating and complies with IEC/EN/UL 60601-1 3rd Edition safety and IEC 60601-1-2 4th Edition EMC standards. Available in DIP24 or SMD packages, the DIP24 variant measures 520.0 x 22.7 x 18.3mm. This part supports up to 10kVDC isolation via the "/R10" suffix, features a CTRL pin for remote on/off control, and includes UVLO, OCP, and SCP protections. Efficiency ranges from 82% to 84% at full load depending on input voltage, with a 15V single output and 333mA current capability.

Datasheet Summary
Powered by GS/AI

The REM5E series is a 5W medical-grade regulated DC/DC converter with reinforced 2MOPP isolation, 250VAC working voltage, and >8mm creepage and clearance. It operates from -40°C to +80°C without derating and complies with IEC/EN/UL 60601-1 3rd Edition safety and IEC 60601-1-2 4th Edition EMC standards. Available in DIP24 or SMD packages, the DIP24 variant measures 520.0 x 22.7 x 18.3mm. This part supports up to 10kVDC isolation via the "/R10" suffix, features a CTRL pin for remote on/off control, and includes UVLO, OCP, and SCP protections. Efficiency ranges from 82% to 84% at full load depending on input voltage, with a 15V single output and 333mA current capability.

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - REM5E-1215S/R10/A/CTRL - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
REM5E-1215S/R10/A/CTRL
DC to DC Converter REM5E-1215S/R10/A/CTRL
5W DC/DC-Converter 'MEDLINE' DIP24 10kV reg 2:1

5W DC/DC-Converter 'MEDLINE' DIP24 10kV reg 2:1

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number REM5E-1215S/R10/A/CTRL
Product Name DC to DC Converter
Output Voltage 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
Buck 10V 36V 12V Step-Down DC-DC Converter IC - 739-ACT4523AYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 36 volts
View Details
AAT2822 Series 5.5 V 1.3 MHz TFT-LCD DC-DC Converter SMT - TQFN44-24 - 726-AAT2822IBK-1-T1 - Utmel Electronic Limited
Specs
Package Type Other; 24-WFQFN Exposed Pad
IOUT 0.0500 amps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM3687 Step-Down DC-DC Converter with Integrated Low Dropout Regulator and Startup Mode - LM3687TL-1815/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Output Voltage 1.5 to 1.8 volts
Input Voltage 0.7000 to 5.5 volts
View Details