The REM5E series is a 5W medical-grade regulated DC/DC converter with reinforced 250VAC isolation, >8mm creepage and clearance, and certification to IEC/EN/UL 60601-1 3rd Edition Safety and 4th Edition EMC standards. It operates from -40°C to +80°C without derating and features a 2:1 wide input voltage range. The SMD package variant has dimensions of 530.0 x 30.3 x 19.2mm and provides up to 6kVDC isolation when configured with the /R6 suffix. The converter includes UVLO, SCP, and OCP, with leakage current below 1μA compliant to IEC60601-1 BF and CF limits.
5W DC/DC-Converter 'MEDLINE' SMD 6kV reg 2:1
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | REM5E-1209D/R6/A/SMD |
| Product Name | DC to DC Converter |
| Output Voltage | 9 volts |