The REM6-2412DW/A/CTRL is a 6W medical-grade DC/DC converter with a 4:1 wide input range (18-75VDC), ±12V dual output at ±250mA, and a DIP24 package. It features reinforced 5kVAC/1 minute isolation, 2MOPP protection, and a continuous working voltage of 250VAC, with patient leakage current limited to 2µA. The converter meets IEC/EN 60601-1 3rd Ed., ANSI/AAMI ES60601-1, and EN55011 standards, and includes remote ON/OFF control and automatic recovery from short circuit and overload conditions. The housing has a clearance and creepage of >14.64mm for A pinning, operates within -40°C to +105°C case temperature, and complies with RoHS2+, REACH, and ERP requirements.
6W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 4:1
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | REM6-2412DW/A/CTRL |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |