10W DC/DC converter in a 2" x 1" ECONOLINE package with 3kVDC isolation, offering regulated single output voltages and remote on/off control. It features continuous short circuit protection, synchronous rectification, and operates with a 2:1 or 4:1 input voltage range. Efficiency reaches up to 87%, with a maximum case temperature of 100°C. The converter supports an operating temperature range of -40°C to +81°C for 2:1 input variants, and complies with EN60950-1, UL60950-1, and IEC/EN60601-1 standards. It includes a remote control pin and has an isolation capacitance of 1200pF. The unit is mounted via surface mount, weighs 27g, and is rated for 150% overload for short durations.
10W DC/DC-Converter 'ECONOLINE' 2""x1"" 3kV reg 2:1
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | REC10-1212S/H3/M |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |