10W DC/DC converter in a 2" x 1" ECONOLINE package with 3kVDC isolation, offering regulated dual output of ±5V at ±1000mA, 82% efficiency, and continuous short-circuit protection. Features remote on/off control, synchronous rectification, and an operating temperature range of -40°C to +71°C for 4:1 input voltage range. Certified to EN60950-1, UL60950-1, and IEC/EN60601-1 standards.
10W DC/DC-Converter 'ECONOLINE' 2""x1"" 3kV reg 2:1
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | REC10-1205D/H3/M |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |