Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DC-DC CONVERTER CHIPS
RECOM POWER, INC.
REC15-4815S/H3/M/X2 -- DC TO DC CONVERTER
RECOM Power, Inc.
DC to DC Converter
REC15-4815S/H3/M/X2
Description
15W DC/DC-Converter 'ECONOLINE' 2""x1"" 3kV reg 2:1
Richardson RFPD
Done
Request a Quote
Email Supplier
Datasheet
Description
15W DC/DC-Converter 'ECONOLINE' 2""x1"" 3kV reg 2:1
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
REC15-4815S/H3/M/X2
DC to DC Converter
REC15-4815S/H3/M/X2
15W DC/DC-Converter 'ECONOLINE' 2""x1"" 3kV reg 2:1
15W DC/DC-Converter 'ECONOLINE' 2""x1"" 3kV reg 2:1
Supplier's Site
Datasheet
Technical Specifications
Richardson RFPD
Product Category
DC-DC Converter Chips
Product Number
REC15-4815S/H3/M/X2
Product Name
DC to DC Converter
Output Voltage
15 volts
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
Buck 2.7V 5V 1.2V Step-Down DC-DC Converter IC
ACT8310NHADJ-T
Specs
Package Type
Other; Tape and Reel
Output Voltage
1.2 volts
Input Voltage
5 volts
View Details
Skyworks Solutions, Inc.
DC to DC Converter
AAT1149AIUV-1.875-T1
Specs
Package Type
Other; WLCSP
I
OUT
0.4000 amps
View Details
Texas Instruments
DCH010512S Miniature, 1W, 3kVDC Isolated DC/DC Converters
DCH010512SN7
Specs
Package Type
Other; SIP MODULE
Features
Single Output,Unregulated,1W,3kV Isolation
Output Voltage
11.4 to 12.6 volts
View Details
4
suppliers
Infineon Technologies AG
Dual DC-DC Converter IC
LTC1438CG-ADJ#PBF
Specs
Package Type
Other; Bulk
Operating Temperature
0.0 C (32 F)
Configuration / Function
Positive
View Details