Win Source Part Number: 1379664-REC10-2405SR
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 75°C
Fake Threat In the Open Market: 57 pct.
Type: Isolated Module
MSL Level: 1 (Unlimited)
Mfr: Recom Power
Series: ECONOLINE REC10 (10W)
Package: Tube
Product Status: Active
Features: Remote On/Off, OCP, SCP
Package / Case: 24-DIP Module, 9 Leads
Base Product Number: REC10-2405
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 1.26" L x 0.80" W x 0.40" H (32.0mm x 20.3mm x 10.2mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 2A
Power (Watts): 10 W
Voltage - Input (Max): 36V
Control Features: Enable, Active High
Number of Outputs: 1
Voltage - Isolation: 3 kV
Voltage - Input (Min): 18V
Voltage - Output 1: 5V
Efficiency: 87%
The REC10-xxxxSRW/DRW-se
DC DC CONVERTER 5V 10W Product overview: REC10-2405SRW/H3/A/M
| Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1379664-REC10-2405SRW/H3/A/M | REC10-2405SRW/H3/A/M | 132-REC10-2405SRW/H3/A/M |
| Product Name | Power Supplies - Board Mount - DC DC Converters | DC to DC Converter | 5V 10W DC-DC Converter IC |
| Package Type | DIP; Other; Tube | Other; Tube |