The RE-3.33.3S/P is a 1 W unregulated DC/DC converter with a single 3.3 V output, designed for general-purpose isolation and voltage matching. It features continuous short circuit protection, 1kVDC/1s isolation, and operates over a full industrial temperature range of -40°C to +85°C without derating. The converter is packaged in a SIP7 case with dimensions of 16.0 mm × 9.0 mm, fully encapsulated with UL94V-0 rated material. Efficiency reaches up to 75% at nominal input and full load, with a maximum capacitive load of 2200 µF. It complies with UL60950-1, CAN/CSA-C22.2 No 60950-1, IEC/EN60950-1, and EN55032 standards.
The RE DC/DC converters are typically used in general purpose power isolation and voltage matching applications, and feature a full industrial operating temperature range of -40°C ~ +85°C without derating.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RE-3.33.3S/P |
| Product Name | DC to DC Converter |
| Output Voltage | 3.3 volts |