RECOM Power, Inc. DC to DC Converter REC15-2415D/H2/M

Description
15W DC/DC-Converter 'ECONOLINE' 2""x1"" 2kV reg 2:1
Request a Quote Datasheet
Description
15W DC/DC-Converter 'ECONOLINE' 2""x1"" 2kV reg 2:1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - REC15-2415D/H2/M - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
REC15-2415D/H2/M
DC to DC Converter REC15-2415D/H2/M
15W DC/DC-Converter 'ECONOLINE' 2""x1"" 2kV reg 2:1

15W DC/DC-Converter 'ECONOLINE' 2""x1"" 2kV reg 2:1

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1033270-REC15-2415D/H2/M - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1033270-REC15-2415D/H2/M
Power Supplies - Board Mount - DC DC Converters 1033270-REC15-2415D/H2/M
Win Source Part Number: 1033270-REC15-2415D/ H2/M Category: Power Supplies - Board Mount>DC DC Converters Series: ECONOLINE REC15/M (15W) Type: Isolated Module Features: Remote On/Off, OCP, SCP, UVLO Package: Tube Applications: ITE (Commercial), Medical Standard Package: 10 Power (Watts): 15 W Control Features: Enable, Active High Voltage - Isolation: 2 kV Number of Outputs: 2 Current - Output (Max): 500mA, 500mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 86% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 71°C Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Alternative Parts (Cross-Reference): JCK1524D15; JCM1524D15; PXB15-24D15/N; RP15-2405DF; RP15-2412DF; JCM1524D1210016276; REC15-2415DH2M; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Recom Power Other Names: 10016276,REC15-2415D /H2/M-ND,945-3337 Base Product Number: REC15-2415

Win Source Part Number: 1033270-REC15-2415D/H2/M
Category: Power Supplies - Board Mount>DC DC Converters
Series: ECONOLINE REC15/M (15W)
Type: Isolated Module
Features: Remote On/Off, OCP, SCP, UVLO
Package: Tube
Applications: ITE (Commercial), Medical
Standard Package: 10
Power (Watts): 15 W
Control Features: Enable, Active High
Voltage - Isolation: 2 kV
Number of Outputs: 2
Current - Output (Max): 500mA, 500mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 86%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 71°C
Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
Alternative Parts (Cross-Reference): JCK1524D15; JCM1524D15; PXB15-24D15/N; RP15-2405DF; RP15-2412DF; JCM1524D1210016276; REC15-2415DH2M;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 10016276,REC15-2415D/H2/M-ND,945-3337
Base Product Number: REC15-2415

Buy Now Datasheet
-15V 15W DC-DC Converter IC - 132-REC15-2415D/H2/M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-15V 15W DC-DC Converter IC
132-REC15-2415D/H2/M
-15V 15W DC-DC Converter IC 132-REC15-2415D/H2/M
DC DC CONVERTER +/-15V 15W Product overview: REC15-2415D/H2/M from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 15W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 15W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-REC15-2415D/H2/M can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-15V 15W Product overview: REC15-2415D/H2/M from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 15W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 15W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-REC15-2415D/H2/M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number REC15-2415D/H2/M 1033270-REC15-2415D/H2/M 132-REC15-2415D/H2/M
Product Name DC to DC Converter Power Supplies - Board Mount - DC DC Converters -15V 15W DC-DC Converter IC
Output Voltage 15 volts 18 to 36 volts -15 to 15 volts
Unlock Full Specs
to access all available technical data