The REC10-xxxxSRW/DRW-se
Manufacturer: Recom Power
Win Source Part Number: 1335301-REC10-2412DR
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, OCP, SCP
Size / Dimension: 1.26" L x 0.80" W x 0.40" H (32.0mm x 20.3mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 15
Mounting: Through Hole
Power (Watts): 10 W
Control Features: Enable, Active High
Voltage - Isolation: 2 kV
Number of Outputs: 2
Current - Output (Max): 416mA, 416mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 86%
Temperature Range - Operating: -40°C ~ 75°C
Case / Package: 24-DIP Module, 9 Leads
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: REC10-2412DRW/H2/A/M
Base Product Number: REC10-2412
RoHS Status: ROHS3 Compliant
| Richardson RFPD | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | REC10-2412DRW/H2/A/M | 7331297P | 1666739 | 1335301-REC10-2412DRW/H2/A/M |
| Product Name | DC to DC Converter | DC-DC Converters | DC-DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Output Voltage | 12 volts | 18 to 36 volts |