Richardson RFPD Oscillator VCO HMC732LC4B

Description
The HMC732LC4B is a wideband MMIC Voltage Controlled Oscillator which incorporates the resonator, negative resistance device, and varactor diode. Output power and phase noise performance are excellent over temperature due to the oscillator’s monolithic construction. The Vtune port accepts an analog tuning voltage from 0 to +23V. The HMC732LC4B VCO operates from a single +5V supply, consumes only 57 mA of current, and is housed in a RoHS compliant SMT package. This wideband VCO uniquely combines the attributes of ultra small size, low phase noise, low power consumption, and wide tuning range.
Request a Quote Datasheet
Description
The HMC732LC4B is a wideband MMIC Voltage Controlled Oscillator which incorporates the resonator, negative resistance device, and varactor diode. Output power and phase noise performance are excellent over temperature due to the oscillator’s monolithic construction. The Vtune port accepts an analog tuning voltage from 0 to +23V. The HMC732LC4B VCO operates from a single +5V supply, consumes only 57 mA of current, and is housed in a RoHS compliant SMT package. This wideband VCO uniquely combines the attributes of ultra small size, low phase noise, low power consumption, and wide tuning range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator VCO - HMC732LC4B - Richardson RFPD
Downers Grove, IL, United States
Oscillator VCO
HMC732LC4B
Oscillator VCO HMC732LC4B
The HMC732LC4B is a wideband MMIC Voltage Controlled Oscillator which incorporates the resonator, negative resistance device, and varactor diode. Output power and phase noise performance are excellent over temperature due to the oscillator’s monolithic construction. The Vtune port accepts an analog tuning voltage from 0 to +23V. The HMC732LC4B VCO operates from a single +5V supply, consumes only 57 mA of current, and is housed in a RoHS compliant SMT package. This wideband VCO uniquely combines the attributes of ultra small size, low phase noise, low power consumption, and wide tuning range.

The HMC732LC4B is a wideband MMIC Voltage Controlled Oscillator which incorporates the resonator, negative resistance device, and varactor diode. Output power and phase noise performance are excellent over temperature due to the oscillator’s monolithic construction. The Vtune port accepts an analog tuning voltage from 0 to +23V. The HMC732LC4B VCO operates from a single +5V supply, consumes only 57 mA of current, and is housed in a RoHS compliant SMT package. This wideband VCO uniquely combines the attributes of ultra small size, low phase noise, low power consumption, and wide tuning range.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Oscillators
Product Number HMC732LC4B
Product Name Oscillator VCO
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 6000 to 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator VCO - 108648-HMC733LC4B - Richardson RFPD
Specs
Oscillator Type VCO
Frequency 10000 to 20000 MHz
View Details
Oscillator OCXO - 1960045 - Richardson RFPD
Specs
Oscillator Type OCXO
View Details