Richardson RFPD Oscillator VCO HMC733LC4BTR

Description
The HMC733LC4B is a wideband MMIC Voltage Controlled Oscillator which incorporates the resonator, negative resistance device, and varactor diode. Output power and phase noise performance are excellent over temperature due to the oscillator’s monolithic construction. The Vtune port accepts an analog tuning voltage from 0 to +22V. The HMC733LC4B VCO operates from a single +5V supply, consumes only 70 mA of current, and is housed in a RoHS compliant SMT package. This wideband VCO uniquely combines the attributes of ultra small size, low phase noise, low power consumption, and wide tuning range.
Request a Quote Datasheet
Description
The HMC733LC4B is a wideband MMIC Voltage Controlled Oscillator which incorporates the resonator, negative resistance device, and varactor diode. Output power and phase noise performance are excellent over temperature due to the oscillator’s monolithic construction. The Vtune port accepts an analog tuning voltage from 0 to +22V. The HMC733LC4B VCO operates from a single +5V supply, consumes only 70 mA of current, and is housed in a RoHS compliant SMT package. This wideband VCO uniquely combines the attributes of ultra small size, low phase noise, low power consumption, and wide tuning range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator VCO - HMC733LC4BTR - Richardson RFPD
Downers Grove, IL, United States
Oscillator VCO
HMC733LC4BTR
Oscillator VCO HMC733LC4BTR
The HMC733LC4B is a wideband MMIC Voltage Controlled Oscillator which incorporates the resonator, negative resistance device, and varactor diode. Output power and phase noise performance are excellent over temperature due to the oscillator’s monolithic construction. The Vtune port accepts an analog tuning voltage from 0 to +22V. The HMC733LC4B VCO operates from a single +5V supply, consumes only 70 mA of current, and is housed in a RoHS compliant SMT package. This wideband VCO uniquely combines the attributes of ultra small size, low phase noise, low power consumption, and wide tuning range.

The HMC733LC4B is a wideband MMIC Voltage Controlled Oscillator which incorporates the resonator, negative resistance device, and varactor diode. Output power and phase noise performance are excellent over temperature due to the oscillator’s monolithic construction. The Vtune port accepts an analog tuning voltage from 0 to +22V. The HMC733LC4B VCO operates from a single +5V supply, consumes only 70 mA of current, and is housed in a RoHS compliant SMT package. This wideband VCO uniquely combines the attributes of ultra small size, low phase noise, low power consumption, and wide tuning range.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Oscillators
Product Number HMC733LC4BTR
Product Name Oscillator VCO
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10000 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator OCXO - 1960045 - Richardson RFPD
Specs
Oscillator Type OCXO
View Details
Oscillator VCO - 108648-HMC733LC4B - Richardson RFPD
Specs
Oscillator Type VCO
Frequency 10000 to 20000 MHz
View Details