Rakon America
Oscillator TCXO/VCTCXO
E7028LF
Description
98.304 MHz RHT1490A
Request a Quote
Email Supplier
Datasheet
Description
98.304 MHz RHT1490A
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
E7028LF |
|
Product Name
|
Oscillator TCXO/VCTCXO |
|
Package / Form Factor
|
Surface Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Frequency
160 to 1920 MHz
Output Power
10 dBm
View Details
Oscillator Type
DRO
Package / Form Factor
Module
Frequency
1000 to 44000 MHz
View Details
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; S7
Frequency
125 MHz
Frequency Stability
50 ppm
View Details
Oscillator Type
XO; XO (Standard)
Package / Form Factor
Surface Mount; Surface Mount
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details