IQD Frequency Products, Ltd. Oscillators LFMCXO064081BULK

Description
10MHz MCXO Clipped Sine Wave Oscillator 3.3V 8-SMD, No Lead
Request a Quote Datasheet
Description
10MHz MCXO Clipped Sine Wave Oscillator 3.3V 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-1800-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1923-1800-ND
Oscillators 1923-1800-ND
10MHz MCXO Clipped Sine Wave Oscillator 3.3V 8-SMD, No Lead

10MHz MCXO Clipped Sine Wave Oscillator 3.3V 8-SMD, No Lead

Buy Now Datasheet
Oscillator TCXO/VCTCXO - LFMCXO064081BULK - Richardson RFPD
Downers Grove, IL, United States
Oscillator TCXO/VCTCXO
LFMCXO064081BULK
Oscillator TCXO/VCTCXO LFMCXO064081BULK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Oscillators LFMCXO064081BULK
XTAL OSC MCXO 10.0000MHZ SNWV

XTAL OSC MCXO 10.0000MHZ SNWV

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators Oscillators
Product Number 1923-1800-ND LFMCXO064081BULK LFMCXO064081BULK
Product Name Oscillators Oscillator TCXO/VCTCXO Oscillators
Package / Form Factor Surface Mount; 8-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3.3 Volts
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
Crystals - 2195-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Oscillators - X118-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details