IQD Frequency Products, Ltd. Oscillator OCXO LFOCXO063802BULK

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator OCXO - LFOCXO063802BULK - Richardson RFPD
Downers Grove, IL, United States
Oscillator OCXO
LFOCXO063802BULK
Oscillator OCXO LFOCXO063802BULK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Oscillators - 1923-1556-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1923-1556-ND
Oscillators 1923-1556-ND
19.2MHz VCOCXO HCMOS Oscillator 3.3V 6-SMD, No Lead

19.2MHz VCOCXO HCMOS Oscillator 3.3V 6-SMD, No Lead

Buy Now Datasheet
Oscillators LFOCXO063802BULK
XTAL OSC VCOCXO 19.2000MHZ HCMOS

XTAL OSC VCOCXO 19.2000MHZ HCMOS

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators Oscillators
Product Number LFOCXO063802BULK 1923-1556-ND LFOCXO063802BULK
Product Name Oscillator OCXO Oscillators Oscillators
Oscillator Type OCXO VCO; OCXO; VCOCXO
Package / Form Factor Surface Mount Surface Mount; 6-SMD, No Lead Surface Mount; Surface Mount
Frequency 19.2 MHz 19.2 MHz
Frequency Stability 0.0200 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
32.768 kHz Low Power Clock Oscillator - OM-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Programmable Timers and Oscillators - CY2V014FLXIT - Quarktwin Technology Ltd.
Specs
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - X129-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details