DigiKey Datasheets for Oscillators
Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more
Page:
1
10
20
30
40
50
58
59
60
61
62
63
64
65
66
67
68
69
70
80
90
100
110
120
130
150
200
250
300
350
400
500
764
| Product Name | Notes |
|---|---|
| 1.02423965GHz VCXO CML Oscillator 2.97V ~ 3.63V Enable/Disable (Reprogrammable) 8-SMD, No Lead | |
| 1.29948467GHz VCXO LVDS Oscillator 2.25V ~ 2.75V Enable/Disable (Reprogrammable) 8-SMD, No Lead | |
| 100MHz VCXO LVDS Oscillator 2.25V ~ 2.75V Enable/Disable (Reprogrammable) 8-SMD, No Lead | |
| 100MHz VCXO LVPECL Oscillator 2.25V ~ 2.75V Enable/Disable (Reprogrammable) 8-SMD, No Lead | |
| 108.48MHz VCXO CML Oscillator 2.97V ~ 3.63V Enable/Disable (Reprogrammable) 8-SMD, No Lead | |
| 10MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead | |
| 10MHz VCTCXO HCMOS Oscillator 3.3V 4-SMD, No Lead | |
| 10MHz VCXO CMOS Oscillator 2.97V ~ 3.63V Enable/Disable (Reprogrammable) 8-SMD, No Lead | |
| 11.65MHz VCXO CMOS Oscillator 2.5V Enable/Disable 8-SMD, No Lead | |
| 125MHz VCXO LVDS Oscillator 2.25V ~ 2.75V Enable/Disable (Reprogrammable) 8-SMD, No Lead | |
| 13.56MHz VCXO CMOS Oscillator 2.97V ~ 3.63V Enable/Disable (Reprogrammable) 8-SMD, No Lead | |
| 144.35MHz VCXO CMOS Oscillator 2.25V ~ 2.75V Enable/Disable (Reprogrammable) 8-SMD, No Lead | |
| 148.5MHz VCXO CMOS Oscillator 2.97V ~ 3.63V Enable/Disable (Reprogrammable) 8-SMD, No Lead | |
| 148MHz VCXO LVDS Oscillator 2.25V ~ 2.75V Enable/Disable (Reprogrammable) 8-SMD, No Lead | |
| 155.52MHz VCXO CML Oscillator 2.97V ~ 3.63V Enable/Disable (Reprogrammable) 8-SMD, No Lead | |
| 24.576MHz VCXO CMOS Oscillator 2.97V ~ 3.63V Enable/Disable (Reprogrammable) 8-SMD, No Lead | |
| 25MHz VCXO CML Oscillator 1.71V ~ 1.89V Enable/Disable (Reprogrammable) 8-SMD, No Lead | |
| 5.0mm x 3.2mm Surface Mount Stra | |
| 50MHz VCXO CMOS Oscillator 2.97V ~ 3.63V Enable/Disable (Reprogrammable) 8-SMD, No Lead | |
| 644.53125MHz VCXO CML Oscillator 2.97V ~ 3.63V Enable/Disable (Reprogrammable) 8-SMD, No Lead | |
| 67.5MHz VCXO CMOS Oscillator 2.97V ~ 3.63V Enable/Disable (Reprogrammable) 8-SMD, No Lead | |
| 698.812335MHz VCXO CML Oscillator 2.97V ~ 3.63V Enable/Disable (Reprogrammable) 8-SMD, No Lead | |
| 873.51542MHz VCXO CML Oscillator 3.3V Enable/Disable (Reprogrammable) 8-SMD, No Lead | |
| 873.515MHz VCXO CML Oscillator 2.97V ~ 3.63V Enable/Disable (Reprogrammable) 8-SMD, No Lead | |
| 993.41MHz VCXO CML Oscillator 2.97V ~ 3.63V Enable/Disable (Reprogrammable) 8-SMD, No Lead | |
| XTAL OSC TCXO 10.0000MHZ HCMOS | |
| XTAL OSC TCXO 12.8000MHZ HCMOS | |
| XTAL OSC TCXO 13.0000MHZ HCMOS | |
| XTAL OSC TCXO 16.0000MHZ SNWV | |
| XTAL OSC TCXO 16.3840MHZ HCMOS | |
| XTAL OSC TCXO 16.8000MHZ HCMOS | |
| XTAL OSC TCXO 24.5760MHZ SNWV | |
| XTAL OSC TCXO 25.0000MHZ SNWV | |
| XTAL OSC TCXO 26.0000MHZ SNWV | |
| XTAL OSC TCXO 27.0000MHZ SNWV | |
| XTAL OSC TCXO 30.0000MHZ SNWV | |
| XTAL OSC TCXO 30.7200MHZ SNWV | |
| XTAL OSC TCXO 32.0000MHZ SNWV | |
| XTAL OSC TCXO 36.0000MHZ SNWV | |
| XTAL OSC TCXO 38.4000MHZ SNWV | |
| XTAL OSC TCXO 38.8800MHZ SNWV | |
| XTAL OSC TCXO 40.0000MHZ SNWV | |
| XTAL OSC TCXO 48.0000MHZ HCMOS | |
| XTAL OSC TCXO 48.0000MHZ SNWV | |
| XTAL OSC TCXO 49.1520MHZ HCMOS | |
| XTAL OSC TCXO 49.1520MHZ SNWV | |
| XTAL OSC TCXO 50.0000MHZ HCMOS | |
| XTAL OSC TCXO 50.0000MHZ SNWV | |
| XTAL OSC TCXO 52.0000MHZ HCMOS | |
| XTAL OSC TCXO 52.0000MHZ SNWV | |
| XTAL OSC VCTCXO 10.0000MHZ HCMOS | |
| XTAL OSC VCTCXO 12.8000MHZ HCMOS | |
| XTAL OSC VCTCXO 13.0000MHZ HCMOS | |
| XTAL OSC VCTCXO 16.0000MHZ SNWV | |
| XTAL OSC VCTCXO 16.3840MHZ HCMOS | |
| XTAL OSC VCTCXO 16.8000MHZ HCMOS | |
| XTAL OSC VCTCXO 24.5760MHZ SNWV | |
| XTAL OSC VCTCXO 25.0000MHZ SNWV | |
| XTAL OSC VCTCXO 26.0000MHZ SNWV | |
| XTAL OSC VCTCXO 27.0000MHZ SNWV | |
| XTAL OSC VCTCXO 30.0000MHZ SNWV | |
| XTAL OSC VCTCXO 30.7200MHZ SNWV | |
| XTAL OSC VCTCXO 32.0000MHZ SNWV | |
| XTAL OSC VCTCXO 36.0000MHZ SNWV | |
| XTAL OSC VCTCXO 38.4000MHZ SNWV | |
| XTAL OSC VCTCXO 38.8800MHZ SNWV | |
| XTAL OSC VCTCXO 40.0000MHZ SNWV | |
| XTAL OSC VCTCXO 48.0000MHZ HCMOS | |
| XTAL OSC VCTCXO 48.0000MHZ SNWV | |
| XTAL OSC VCTCXO 49.1520MHZ HCMOS | |
| XTAL OSC VCTCXO 49.1520MHZ SNWV | |
| XTAL OSC VCTCXO 50.0000MHZ HCMOS | |
| XTAL OSC VCTCXO 50.0000MHZ SNWV | |
| XTAL OSC VCTCXO 52.0000MHZ HCMOS | |
| XTAL OSC VCTCXO 52.0000MHZ SNWV |
| << Prev | Next >> |