CTS Corporation Oscillators 580N38802DTT

Description
5.0mm x 3.2mm Surface Mount Stra
Request a Quote Datasheet
Description
5.0mm x 3.2mm Surface Mount Stra
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-580N38802DTTTR-ND - DigiKey
Thief River Falls, MN, United States
5.0mm x 3.2mm Surface Mount Stra

5.0mm x 3.2mm Surface Mount Stra

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 110-580N38802DTTTR-ND
Product Name Oscillators
Oscillator Type TCXO
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Oscillators - 1898323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor μMAX
Features / Standards RoHS
Frequency 1050 MHz
View Details
Oscillators - 500DLAA66M0000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details
Crystals - 2195-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Through Hole Oscillators - ECS-100AX-250 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers