CTS Corporation Oscillators 580L16005DTT

Description
5.0mm x 3.2mm Surface Mount Stra
Request a Quote Datasheet
Description
5.0mm x 3.2mm Surface Mount Stra
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-580L16005DTTTR-ND - DigiKey
Thief River Falls, MN, United States
5.0mm x 3.2mm Surface Mount Stra

5.0mm x 3.2mm Surface Mount Stra

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 110-580L16005DTTTR-ND
Product Name Oscillators
Oscillator Type TCXO
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1552AC-JE-DCC-32.768D - 895134-SIT1552AC-JE-DCC-32.768D - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Programmable Timers and Oscillators - CD4536BDW - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 16-SOIC (0.295\", 7.50mm Width)
Features / Standards RoHS
View Details
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
6 Pin Oscillator S7A LVPECL - S7A25025-155.520-P-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7A LVPECL
Frequency 156 MHz
Frequency Stability 25 ppm
View Details