CTS Corporation Oscillators 520L40010ITR

Description
40MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-520L40010ITR-ND - DigiKey
Thief River Falls, MN, United States
40MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

40MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-520L40010ITRCT-ND - DigiKey
Thief River Falls, MN, United States
40MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

40MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-520L40010ITRDKR-ND - DigiKey
Thief River Falls, MN, United States
40MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

40MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 110-520L40010ITR-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 1 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - LMK61E2-I6SIAT - Acme Chip Technology Co., Limited
Specs
Oscillator Type VCO; VCO
Frequency 10 to 1000 MHz
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Oscillators - 2195-203777-MCSO6KW-C12MHZE/D-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Oscillator Crystal - 510ACA101M500AAG - Richardson RFPD
Specs
Frequency 102 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers