CTS Corporation Oscillators 520L40020ITR

Description
XTAL OSC TCXO 40.0000MHZ SNWV
Request a Quote Datasheet
Description
XTAL OSC TCXO 40.0000MHZ SNWV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-520L40020ITR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC TCXO 40.0000MHZ SNWV

XTAL OSC TCXO 40.0000MHZ SNWV

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 110-520L40020ITR-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 2 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510AAAM100000AAGR - Richardson RFPD
Specs
Frequency 0.1000 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI106T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 106 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers