CTS Corporation Crystals, Oscillators, Resonators - Oscillators 520L19215ITR

Description
Win Source Part Number: 1339734-520L19215ITR Category: Crystals, Oscillators, Resonators - Oscillators Series: 520 Type: TCXO Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Frequency: 19.2 MHz Output: Clipped Sine Wave Frequency Stability: ±1.5ppm Current - Supply (Max): 2mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1339734-520L19215ITR Category: Crystals, Oscillators, Resonators - Oscillators Series: 520 Type: TCXO Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Frequency: 19.2 MHz Output: Clipped Sine Wave Frequency Stability: ±1.5ppm Current - Supply (Max): 2mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1339734-520L19215ITR - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1339734-520L19215ITR
Crystals, Oscillators, Resonators - Oscillators 1339734-520L19215ITR
Win Source Part Number: 1339734-520L19215ITR Category: Crystals, Oscillators, Resonators - Oscillators Series: 520 Type: TCXO Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Frequency: 19.2 MHz Output: Clipped Sine Wave Frequency Stability: ±1.5ppm Current - Supply (Max): 2mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls California Prop 65: Warning Information

Win Source Part Number: 1339734-520L19215ITR
Category: Crystals, Oscillators, Resonators - Oscillators
Series: 520
Type: TCXO
Package: Tape & Reel
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 3,000
Frequency: 19.2 MHz
Output: Clipped Sine Wave
Frequency Stability: ±1.5ppm
Current - Supply (Max): 2mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: CTS-Frequency Controls
California Prop 65: Warning Information

Buy Now Datasheet
Oscillators - 110-520L19215ITR-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

19.2MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1339734-520L19215ITR 110-520L19215ITR-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type TCXO; TCXO TCXO
Package / Form Factor 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 19.2 MHz
Frequency Stability 1.5 ppm 1.5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X014FLXIT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
4 Pin Oscillator S7 - S733025-2.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 2 MHz
Frequency Stability 25 ppm
View Details
Programmable Oscillators - 510ABB-BAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details